ASTM International - ASTM D6216-03

Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 32
ICS Code (Optical measuring instruments): 17.180.30
scope:

1.1 This practice covers the procedure for certifying continuous opacity monitors. It includes design and performance specifications, test procedures, and quality assurance requirements to ensure that continuous opacity monitors meet minimum design and calibration requirements, necessary in part, for accurate opacity monitoring measurements in regulatory environmental opacity monitoring applications subject to 10 % or higher opacity standards.

1.2 This practice applies specifically to the original manufacturer, or to those involved in the repair, remanufacture, or resale of opacity monitors.

1.3 Test procedures that specifically apply to the various equipment configurations of component equipment that comprise either a transmissometer, an opacity monitor, or complete opacity monitoring system are detailed in this practice.

1.4 The specifications and test procedures contained in this practice have been adopted by reference by the United States Environmental Protection Agency (USEPA). For each opacity monitor or monitoring system that the manufacturer demonstrates conformance to this practice, the manufacturer may issue a certificate that states that opacity monitor or monitoring system conforms with all of the applicable design and performance requirements of 40 CFR 60, Appendix B, Performance Specification 1 except those for which tests are required after installation.

Document History

September 1, 2020
Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
5.1 Continuous opacity monitors are required to be installed at many stationary sources of air pollution by federal, state, and local air pollution control agency regulations. EPA regulations...
October 1, 2012
Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
5.1 Continuous opacity monitors are required to be installed at many stationary sources of air pollution by federal, state, and local air pollution control agency regulations. EPA regulations...
October 1, 2007
Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
1.1 This practice covers the procedure for certifying continuous opacity monitors. In the main part of this practice, it includes design and performance specifications, test procedures, and quality...
ASTM D6216-03
October 1, 2003
Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
1.1 This practice covers the procedure for certifying continuous opacity monitors. It includes design and performance specifications, test procedures, and quality assurance requirements to ensure...
January 1, 1998
Standard Practice for Opacity Monitor Manufacturers to Certify Conformance with Design and Performance Specifications
1.1 This practice covers the procedure for certifying continuous opacity monitors. It includes design and performance specifications, test procedures, and quality assurance requirements to ensure...
Advertisement