ASTM International - ASTM C758-04
Standard Test Methods for Chemical, Mass Spectrometric, Spectrochemical, Nuclear, and Radiochemical Analysis of Nuclear-Grade Plutonium Metal
| Organization: | ASTM International |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 9 |
significance And Use:
These test methods are designed to show whether a given material meets the purchaser'specificat
3.1.1 An assay is performed to determine whether the material has the specified... View More
scope:
1.1 These test methods cover procedures for the chemical, mass spectrometric, spectrochemical, nuclear, and radiochemical analysis of nuclear-grade plutonium metal to determine compliance with specifications.
1.2 The analytical procedures appear in the following order:
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific safeguard and safety hazards statements, see Section 6.
Document History