ASTM International - ASTM A299/A299M-04

Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon

inactive
Buy Now
Organization: ASTM International
Publication Date: 2 February 2004
Status: inactive
Page Count: 3
ICS Code (Steels for pressure purposes): 77.140.30
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels.

1.2 Plates under this specification are produced in two grades. The specified minimum the yield strength decreases on thicknesses over 1 in. [25 mm].

1.3 The maximum thickness of plates is limited only by the capacity of the composition to meet the specified mechanical property requirements; however, current practice normally limits the maximum thickness of plates furnished under this specification to 8 in. [200 mm].

1.4 For plates produced from coil, the additional requirements, including additional testing requirements and the reporting of additional test results, of Specification A 20/A 20M apply.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

abstract:

This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. Plates under this specification are produced in two grades. The steel shall be... View More

Document History

September 1, 2022
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification2 covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in two grades. The...
November 1, 2017
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification2 covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in two grades. The...
March 1, 2014
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification2 covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in two grades. The...
October 1, 2009
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in two grades. The...
ASTM A299/A299M-04
February 2, 2004
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in two grades. The specified...
September 10, 2002
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in two grades. The specified...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in one grade only; however,...
September 10, 2001
Standard Specification for Pressure Vessel Plates, Carbon Steel, Manganese-Silicon
1.1 This specification covers manganese-silicon carbon steel plates for use in welded boilers and other pressure vessels. 1.2 Plates under this specification are produced in one grade only; however,...
Advertisement