ASTM International - ASTM D5994-98(2003)

Standard Test Method for Measuring Core Thickness of Textured Geomembrane

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 1998
Status: inactive
Page Count: 3
ICS Code (Geotextiles): 59.080.70
significance And Use:

Thickness is one of the basic index properties used to control and track the quality of many geomembranes. Additionally, many mechanical properties (for example, tensile yield strength, puncture... View More

scope:

1.1 This test method covers a procedure to measure the core thickness of textured geomembranes.

1.2 This test method does not provide thickness values for geomembranes under variable normal stresses.

Document History

July 1, 2010
Standard Test Method for Measuring Core Thickness of Textured Geomembrane
Thickness is one of the basic index properties used to control and track the quality of many geomembranes. Additionally, many mechanical properties (for example, tensile yield strength, puncture...
May 10, 1998
Standard Test Method for Measuring Core Thickness of Textured Geomembrane
1.1 This test method covers a procedure to measure the core thickness of textured geomembranes. 1.2 This test method does not provide thickness values for geomembranes under variable normal stresses.
ASTM D5994-98(2003)
May 10, 1998
Standard Test Method for Measuring Core Thickness of Textured Geomembrane
Thickness is one of the basic index properties used to control and track the quality of many geomembranes. Additionally, many mechanical properties (for example, tensile yield strength, puncture...
Advertisement