ASTM International - ASTM C1012-04

Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 6
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

This test method provides a means of assessing the sulfate resistance of mortars made using portland cement, blends of portland cement with pozzolans or slags, and blended hydraulic cements.... View More

scope:

1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C 109/C 109M are cured until they attain a compressive strength of 20.0 ± 1.0 MPa (3000 150 psi), as measured using cubes made of the same mortar, before the bars are immersed.

1.2 The values stated in SI units are to be regarded as the standard. The values shown in parentheses are for information purposes only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-Warning: Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure.

Document History

ASTM C1012-04
January 1, 2004
Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution
1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C 109/C 109M are cured until they...
June 10, 2003
Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution
1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C 109/C 109M are cured until they...
August 10, 2002
Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution
1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C 109/C 109M are cured until they...
January 1, 1995
Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution
1.1 This test method covers the determination of length change of mortar bars immersed in a sulfate solution. Mortar bars made using mortar described in Test Method C109/ C109M are cured until they...
January 1, 1995
Standard Test Method for Length Change of Hydraulic-Cement Mortars Exposed to a Sulfate Solution
A description is not available for this item.
Advertisement