ASTM International - ASTM D1386-98

Standard Test Method for Acid Number (Empirical) of Synthetic and Natural Waxes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 1998
Status: inactive
Page Count: 2
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
scope:

1.1 This test method covers the determination of the acid number of synthetic waxes and natural waxes. The number is obtained by direct titration of the material and indicates the amount of free acid present.

1.2 This test method, using an ethanol-xylene mixture, is applicable to all natural waxes, including carnauba. The test method is also applicable to oxidized microcrystalline waxes, oxidized Fischer-Tropsch, oxidized polyethylene, and montan esters.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. >

Document History

December 1, 2022
Standard Test Method for Acid Number (Empirical) of Synthetic and Natural Waxes
1.1 This test method covers the determination of the acid number of synthetic waxes and natural waxes. The number is obtained by direct titration of the material and indicates the amount of free acid...
October 1, 2015
Standard Test Method for Acid Number (Empirical) of Synthetic and Natural Waxes
1.1 This test method covers the determination of the acid number of synthetic waxes and natural waxes. The number is obtained by direct titration of the material and indicates the amount of free acid...
May 1, 2010
Standard Test Method for Acid Number (Empirical) of Synthetic and Natural Waxes
1.1 This test method covers the determination of the acid number of synthetic waxes and natural waxes. The number is obtained by direct titration of the material and indicates the amount of free acid...
September 1, 2004
Standard Test Method for Acid Number (Empirical) of Synthetic and Natural Waxes
1.1 This test method covers the determination of the acid number of synthetic waxes and natural waxes. The number is obtained by direct titration of the material and indicates the amount of free acid...
ASTM D1386-98
September 10, 1998
Standard Test Method for Acid Number (Empirical) of Synthetic and Natural Waxes
1.1 This test method covers the determination of the acid number of synthetic waxes and natural waxes. The number is obtained by direct titration of the material and indicates the amount of free acid...
January 1, 1983
Standard Test Method for Acid Number (Empirical) of Synthetic and Natural Waxes
A description is not available for this item.
Advertisement