ASTM International - ASTM A595-04
Standard Specification for Steel Tubes, Low-Carbon, Tapered for Structural Use
| Organization: | ASTM International |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Steel pipes and tubes for specific use): | 77.140.75 |
scope:
1.1 This specification covers three grades of seam-welded, round, tapered steel tubes for structural use. Grades A and B are of low-carbon steel composition and Grade C is of weather-resistant steel composition.
1.2 This tubing is produced in welded sizes in a range of diameters from 2 3/8 to 30 in. (63.5 to 762.0 mm) inclusive. Wall thicknesses range from 0.1046 to 0.375 in. (2.66 to 9.53 mm). Tapers are subject to agreement with the manufacturer.
1.3 The values stated in inch-pound units are to be regarded as the standard.
Document History