ASTM International - ASTM D1387-89(1995)e1
Standard Test Method for Saponification Number (Empirical) of Synthetic and Natural Waxes
| Organization: | ASTM International |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This test method covers the determination of the sa- ponification number of synthetic waxes and natural waxes.
1.2 This test method is applicable to Fischer Tropsche, microcrystalline, polyethylene and Montan Ester waxes.
1.3 Certain synthetic waxes, notably copolymers of ethyl- ene, exhibit poor reproducibility when running saponification values. Reproducibility can be improved if cooking time in 7.2 is extended from 3 h to 18-20 h.
1.4 Some oxidized polyethylene and other waxes with a melt temperature above 100°C may give poor reproducibility.
1.5 Some dark-colored (Gardner Color 14) waxes may obscure the color change of the indicator, resulting in poor reproducibility.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History