ASTM International - ASTM D1399-95(2000)

Standard Test Method for Unsaponifiable Contents of Tricresyl Phosphate (Withdrawn 2005)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2000
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
scope:

1.1 This test method covers the determination of the amount of unsaponifiable impurities in tricresyl phosphate.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.

1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

ASTM D1399-95(2000)
May 10, 2000
Standard Test Method for Unsaponifiable Contents of Tricresyl Phosphate (Withdrawn 2005)
1.1 This test method covers the determination of the amount of unsaponifiable impurities in tricresyl phosphate. 1.2 This standard does not purport to address all of the safety concerns, if any,...
Advertisement