ASTM International - ASTM B932-04

Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum-Gadolinium Alloy Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2004
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum-gadolinium alloy (UNS N06464) as shown in , for use for neutron adsorption, structural, and corrosive application in nuclear waste disposal service.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip-Hot or cold rolled, solution annealed, and descaled unless solution anneal is performed in an atmosphere yielding a bright finish.

1.2.2 Plate-Hot or cold rolled, solution annealed, and descaled.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

1.4 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

abstract:

This specification discusses cover plate, sheet, and strip of low-carbon nickel-chromium-molybdenum-gadolinium alloy for use for neutron adsorption, structural, and corrosive application in... View More

Document History

December 1, 2010
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum-Gadolinium Alloy Plate, Sheet, and Strip (Withdrawn 2015)
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum-gadolinium alloy (UNS N06464) as shown in Table 1, for use for neutron adsorption, structural, and...
ASTM B932-04
February 1, 2004
Standard Specification for Low-Carbon Nickel-Chromium-Molybdenum-Gadolinium Alloy Plate, Sheet, and Strip
1.1 This specification covers plate, sheet, and strip of low-carbon nickel-chromium-molybdenum-gadolinium alloy (UNS N06464) as shown in , for use for neutron adsorption, structural, and corrosive...
Advertisement