ASTM International - ASTM B565-04

Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2004
Status: inactive
Page Count: 3
ICS Code (Copper products): 77.150.30
scope:

1.1 This test method covers the double shear testing of aluminum and aluminum alloy rivets with round, solid shanks and cold-heading wire and rod.

Note 1-Exceptions to this test method may be necessary in individual specifications or methods for tests for a particular material.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parenthesis are mathematical conversions to SI units which are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2020
Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
5.1 This test method is intended solely for the shear testing of rivets and cold-heading wire and rod, and is not generally recommended for the determination of the shear strength of other products....
October 1, 2015
Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
5.1 This test method is intended solely for the shear testing of rivets and cold-heading wire and rod, and is not generally recommended for the determination of the shear strength of other products....
May 1, 2010
Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
This test method is intended solely for the shear testing of rivets and cold-heading wire and rod, and is not generally recommended for the determination of the shear strength of other products. For...
ASTM B565-04
March 1, 2004
Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
1.1 This test method covers the double shear testing of aluminum and aluminum alloy rivets with round, solid shanks and cold-heading wire and rod. Note 1—Exceptions to this test method may be...
January 1, 2000
Standard Test Method for Shear Testing of Aluminum and Aluminum-Alloy Rivets and Cold-Heading Wire and Rods
1.1 This test method covers the double shear testing of aluminum and aluminum alloy rivets with round, solid shanks and cold-heading wire and rod. Note 1--Exceptions to this test method may be...
Advertisement