ASTM International - ASTM F577-03e1

Standard Test Method for Particle Size Measurement of Dry Toners

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 7
ICS Code (Particle size analysis. Sieving): 19.120
significance And Use:

This test is useful in determining particle size characteristics of dry toners used in electrostatic imaging devices such as copiers and laser printers. It is a practiced method for use in quality... View More

scope:

1.1 This test method covers aperture particle size analysis using an electronic sensing zone apparatus provided with a digital pulse processor. Dry inks, toners, and so forth, are covered. Particles as small as 1 m and as large as 120 μm can be analyzed.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2009
Standard Test Method for Particle Size Measurement of Dry Toners (Withdrawn 2017)
1.1 This test method covers aperture particle size analysis using an electronic sensing zone apparatus provided with a digital pulse processor. Dry inks, toners, and so forth, are covered. Particles...
January 10, 2003
Standard Test Method for Particle Size Measurement of Dry Toners
1.1 This test method covers aperture particle size analysis using an electronic sensing zone apparatus provided with a digital pulse processor. Dry inks, toners, and so forth, are covered. Particles...
ASTM F577-03e1
January 10, 2003
Standard Test Method for Particle Size Measurement of Dry Toners
1.1 This test method covers aperture particle size analysis using an electronic sensing zone apparatus provided with a digital pulse processor. Dry inks, toners, and so forth, are covered. Particles...
May 10, 1997
Standard Test Method for Particle Size Measurement of Dry Toners
1.1 This test method covers a single aperture particle size analysis using an electronic sensing zone apparatus. Dry inks, toners, etc., are covered. Particles as small as 1.4 [mu]m and as large as...
Advertisement