ASTM International - ASTM D866-99(2004)
Standard Specification for Crosslinked Styrene-Butadiene (SBR) Synthetic Rubber Jacket for Wire and Cable (Withdrawn 2009)
| Organization: | ASTM International |
| Publication Date: | 1 March 2004 |
| Status: | inactive |
| Page Count: | 1 |
scope:
1.1 This specification covers a crosslinked styrene-butadiene (SBR) synthetic rubber compound suitable for use as the outer covering or jacket on insulated electrical wires or cables for heavy-duty service.
1.2 This jacket is not recommended for installation at a temperature lower than 35 °C.
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
abstract:
This specification covers a crosslinked styrenebutadiene (SBR) synthetic rubber compound suitable for use as the outer covering or jacket on insulated electrical wires or cables for heavy-duty... View More
Document History