ASTM International - ASTM A632-04

Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2004
Status: inactive
Page Count: 4
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in. (1.65 to 0.13 mm) for general corrosion-resisting and low- or high-temperature service, as designated in Table 1.

Note 1-The grades of austenitic stainless steel tubing furnished in accordance with this specification have been found suitable for low-temperature service down to 325°F (200°C) in which Charpy notched-bar impact values of 15 ftlbf (20 J), minimum, are required and these grades need not be impact tested.

1.2 Optional supplementary requirements are provided and, when desired, shall be so stated in the order.

1.3 The values stated in inch-pound units are to be regarded as the standard.

abstract:

The specification covers grades of stainless steel tubing for general corrosion-resisting and low or high-temperature service. The tubes shall be cold finished and shall be made by the seamless or... View More

Document History

September 1, 2025
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
September 1, 2019
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
October 1, 2014
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
ASTM A632-04
March 1, 2004
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
March 1, 2004
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
September 10, 2002
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under 1/2 down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
March 10, 2002
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
May 10, 2001
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
May 10, 2001
Standard Specification for Seamless and Welded Austenitic Stainless Steel Tubing (Small-Diameter) for General Service
1.1 This specification covers grades of stainless steel tubing in sizes under ½ down to 0.050 in. (12.7 to 1.27 mm) in outside diameter and wall thicknesses less than 0.065 in. down to 0.005 in....
Advertisement