ASTM International - ASTM D6176-97(2003)

Standard Practice for Measuring Surface Atmospheric Temperature with Electrical Resistance Temperature Sensors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 5
ICS Code (Temperature-measuring instruments): 17.200.20
significance And Use:

Applications-Ambient atmospheric temperature measurements can be made using resistance thermometers for many purposes. The application determines the most appropriate type of resistance... View More

scope:

1.1 This practice provides procedures to measure representative near-surface atmospheric (outdoor air) temperature for meteorological purposes using commonly available electrical thermometers housed in radiation shields mounted on stationary or portable masts or towers.

1.2 This practice is applicable for measurements over the temperature range normally encountered in the ambient atmosphere, -50 to +50°C.

1.3 Air temperature measurement systems include a radiation shield, resistance thermometer, signal cables, and associated electronics.

1.4 Measurements can be made at a single level for various meteorological purposes, at two or more levels for vertical temperature differences, and using special equipment (at one or more levels) for fluctuations of temperature with time applied to flux or variance measurements.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2022
Standard Practice for Measuring Surface Atmospheric Temperature with Electrical Resistance Temperature Sensors
4.1 Applications-Ambient atmospheric temperature measurements can be made using resistance thermometers for many purposes. The application determines the most appropriate type of resistance...
April 1, 2015
Standard Practice for Measuring Surface Atmospheric Temperature with Electrical Resistance Temperature Sensors
4.1 Applications—Ambient atmospheric temperature measurements can be made using resistance thermometers for many purposes. The application determines the most appropriate type of resistance...
October 1, 2008
Standard Practice for Measuring Surface Atmospheric Temperature with Electrical Resistance Temperature Sensors
Applications—Ambient atmospheric temperature measurements can be made using resistance thermometers for many purposes. The application determines the most appropriate type of resistance thermometer...
ASTM D6176-97(2003)
October 1, 2003
Standard Practice for Measuring Surface Atmospheric Temperature with Electrical Resistance Temperature Sensors
Applications—Ambient atmospheric temperature measurements can be made using resistance thermometers for many purposes. The application determines the most appropriate type of resistance thermometer...
Advertisement