ASTM International - ASTM E2038-99(2004)
Standard Test Method for Temperature Calibration of Dielectric Analyzers (Withdrawn 2009)
| Organization: | ASTM International |
| Publication Date: | 10 September 1999 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Heat. Calorimetry): | 17.200.10 |
significance And Use:
This test method permits interlaboratory comparison and intralaboratory correlation of instrumental temperature scale data.
Dielectric analyzers are used to characterize a broad range of... View More
scope:
1.1 This test method covers the temperature calibration of dielectric analyzers over the temperature range from -100 to 300°C and is applicable to commercial and custom-built apparatus. The calibration is performed by observing the melting transition of standard reference materials having known transition temperatures within the temperature range of use.
1.2 Electronic instrumentation or automated data analysis and data reductions systems or treatment equivalent to this test method may be used.
1.3 The values stated in SI units are to be reported as the standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
Document History