ASTM International - ASTM A511-04

Standard Specification for Seamless Stainless Steel Mechanical Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2004
Status: inactive
Page Count: 8
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Tables 1 and 2.

1.2 This specification covers seamless cold-finished mechanical tubing and seamless hot-finished mechanical tubing in sizes up to 12 3/4 in. (313.8 mm) in outside diameter (for round tubing) with wall thicknesses as required.

1.3 Tubes shall be furnished in one of the following shapes, as specified by the purchaser: round, square, rectangular, or special.

1.4 Optional supplementary requirements are provided and when desired, shall be stated in the order.

1.5 The values stated in inch-pound units are to be regarded as the standard.

Document History

ASTM A511-04
March 1, 2004
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Tables 1...
January 1, 1996
Standard Specification for Seamless Stainless Steel Mechanical Tubing
1.1 This specification covers seamless stainless tubing for use in mechanical applications where corrosion-resistant or high-temperature strength is needed. The grades covered are listed in Tables 1...
Advertisement