ASTM International - ASTM D5313-04

Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Wetting and Drying Conditions

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 3
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
significance And Use:

Rock used for erosion control may consist of several types, depending on potential use. One type may be armor stone weighing from one to three tons or breakwater stone weighing three to twenty... View More

scope:

1.1 This test method covers procedures for evaluating the durability of rock for erosion control when exposed to wetting and drying conditions.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D5313-04
January 1, 2004
Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Wetting and Drying Conditions
Rock used for erosion control may consist of several types, depending on potential use. One type may be armor stone weighing from one to three tons or breakwater stone weighing three to twenty tons...
May 10, 1997
Standard Test Method for Evaluation of Durability of Rock for Erosion Control Under Wetting and Drying Conditions
1.1 This test method covers procedures for evaluating the durability of rock for erosion control when exposed to wetting and drying conditions. 1.2 The values stated in SI units are to be regarded...
Advertisement