ASTM International - ASTM F495-99a(2004)

Standard Test Method for Weight Loss of Gasket Materials Upon Exposure to Elevated Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 2
significance And Use:

Weight loss represents the amount of combustibles and volatiles of the material at various temperatures between 315°C (600°F) and 815°C (1499°F). This procedure should not be used to determine... View More

scope:

1.1 This test method covers the determination of gasket material weight loss upon exposure to elevated temperatures.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This test method may include hazardous materials, operations, and equipment.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2025
Standard Test Method for Weight Loss of Gasket Materials Upon Exposure to Elevated Temperatures
1.1 This test method covers the determination of gasket material weight loss upon exposure to elevated temperatures. 1.2 This test method may include hazardous materials, operations, and equipment....
May 1, 2019
Standard Test Method for Weight Loss of Gasket Materials Upon Exposure to Elevated Temperatures
1.1 This test method covers the determination of gasket material weight loss upon exposure to elevated temperatures. 1.2 This test method may include hazardous materials, operations, and equipment....
May 1, 2011
Standard Test Method for Weight Loss of Gasket Materials Upon Exposure to Elevated Temperatures
D 1.1 This test method covers the determination of gasket material weight loss upon exposure to elevated temperatures. 1.2 This test method may include hazardous materials, operations, and...
ASTM F495-99a(2004)
April 1, 2004
Standard Test Method for Weight Loss of Gasket Materials Upon Exposure to Elevated Temperatures
1.1 This test method covers the determination of gasket material weight loss upon exposure to elevated temperatures. 1.2 The values stated in SI units are to be regarded as the standard. The values...
July 10, 1999
Standard Test Method for Weight Loss of Gasket Materials Upon Exposure to Elevated Temperatures
1.1 This test method covers the determination of gasket material weight loss upon exposure to elevated temperatures. 1.2 The values stated in SI units are to be regarded as the standard. The values...
Advertisement