ASTM International - ASTM D903-98(2004)

Standard Test Method for Peel or Stripping Strength of Adhesive Bonds

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the determination of the comparative peel or stripping characteristics of adhesive bonds when tested on standard-sized specimens and under defined conditions of pretreatment, temperature, and testing machine speed.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This test method details the standard procedures for the determination of the comparative peel or stripping strength characteristics of adhesive bonds when tested on standard-sized specimens and... View More

Document History

November 1, 2017
Standard Test Method for Peel or Stripping Strength of Adhesive Bonds
1.1 This test method covers the determination of the comparative peel or stripping characteristics of adhesive bonds when tested on standard-sized specimens and under defined conditions of...
October 1, 2010
Standard Test Method for Peel or Stripping Strength of Adhesive Bonds
1.1 This test method covers the determination of the comparative peel or stripping characteristics of adhesive bonds when tested on standard-sized specimens and under defined conditions of...
ASTM D903-98(2004)
April 1, 2004
Standard Test Method for Peel or Stripping Strength of Adhesive Bonds
1.1 This test method covers the determination of the comparative peel or stripping characteristics of adhesive bonds when tested on standard-sized specimens and under defined conditions of...
May 10, 1998
Standard Test Method for Peel or Stripping Strength of Adhesive Bonds
1.1 This test method covers the determination of the comparative peel or stripping characteristics of adhesive bonds when tested on standard-sized specimens and under defined conditions of...
Advertisement