ASTM International - ASTM D4134-82(2004)

Standard Practice for Sampling Phytoplankton with a Clarke-Bumpus Plankton Sampler

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 2
significance And Use:

The advantages of the Clarke-Bumpus plankton sampler are as follows:

4.1.1 It will sample a discrete depth or multiple depths, depending upon the sampling design.

4.1.2 It is a slow... View More

scope:

1.1 This practice covers the procedures for obtaining semiquantitative samples of a phytoplankton community by use of a Clarke-Bumpus plankton sampler.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2012
Standard Practice for Sampling Phytoplankton with a Clarke-Bumpus Plankton Sampler (Withdrawn 2020)
4.1 The advantages of the Clarke-Bumpus plankton sampler are as follows: 4.1.1 It will sample a discrete depth or multiple depths, depending upon the sampling design. 4.1.2 It is a slow to medium...
ASTM D4134-82(2004)
April 1, 2004
Standard Practice for Sampling Phytoplankton with a Clarke-Bumpus Plankton Sampler
The advantages of the Clarke-Bumpus plankton sampler are as follows: 4.1.1 It will sample a discrete depth or multiple depths, depending upon the sampling design. 4.1.2 It is a slow to medium speed...
October 10, 1998
Standard Practice for Sampling Phytoplankton with a Clarke-Bumpus Plankton Sampler
1.1 This practice covers the procedures for obtaining semiquantitative samples of a phytoplankton community by use of a Clarke-Bumpus plankton sampler. 1.2 This standard does not purport to address...
Advertisement