ASTM International - ASTM D7018-04

Standard Terminology Relating to Glass Fiber and Its Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2004
Status: inactive
Page Count: 3
ICS Code (Textile and leather technology (Vocabularies)): 01.040.59
ICS Code (Textile glass materials): 59.100.10
scope:

1.1 This standard is a compilation of terminology developed by Committee D13.18 on Glass Fiber and its Products.

1.2 This terminology is unique to glass fibers, strands, yarns, fabrics, etc. in the glass textile industry. Terms that are generally understood or adequately defined in other readily available sources are not included.

1.3 Subcommittee D13.18 has jurisdictional responsibility for standards and terminology in this standard. Any change in wording requires the approval of D13.18 subcommittee. Any changes approved by the subcommittee and main committee are then directed to subcommittee D13.92 on Terminology for inclusion in Terminology D 123.

Advertisement