ASTM International - ASTM B227-04

Standard Specification for Hard-Drawn Copper-Clad Steel Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 4
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
scope:

1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1).

Note 1-Wire ordered to this specification is not intended for redrawing. If wire is desired for this purpose, consult the manufacturer.

1.2 Four grades of wire are specified, designated as follows (Note 2): Grade 40 HS, Grade 40 EHS, Grade 30 HS, and Grade 30 EHS.

Note 2-The grades covered by this specification correspond to the following commercial designations:

Grade 40 HS,High Strength, 40 % Conductivity.
Grade 40 EHS, Extra High Strength, 40 % Conductivity
Grade 30 HS, High Strength, 30 % Conductivity.
Grade 30 EHS,
Extra High Strength, 30 % Conductivity.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are in SI units.

abstract:

This specification covers bare hard-drawn round copper-clad steel wire. The surface of the wire shall be smooth and free from imperfections not consistent with good commercial practice. The wire... View More

Document History

October 1, 2019
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1: Wire ordered to this specification is not intended for redrawing. If wire is...
April 1, 2015
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1: Wire ordered to this specification is not intended for redrawing. If wire is...
May 1, 2010
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1—Wire ordered to this specification is not intended for redrawing. If wire is...
ASTM B227-04
April 1, 2004
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1—Wire ordered to this specification is not intended for redrawing. If wire is...
October 1, 2003
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1—Wire ordered to this specification is not intended for redrawing. If wire is...
April 10, 2002
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1—Wire ordered to this specification is not intended for redrawing. If wire is...
April 10, 2002
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
1.1 This specification covers bare hard-drawn round copper-clad steel wire for electrical purposes (Note 1). Note 1—Wire ordered to this specification is not intended for redrawing. If wire is...
July 28, 1970
Standard Specification for Hard-Drawn Copper-Clad Steel Wire
A description is not available for this item.
Advertisement