ASTM International - ASTM D6484/D6484M-04

Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 15
ICS Code (Reinforced plastics): 83.120
significance And Use:

This test method is designed to produce notched compressive strength data for structural design allowables, material specifications, research and development, and quality assurance. Factors that... View More

scope:

1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited to continuous-fiber or discontinuous-fiber (tape or fabric, or both) reinforced composites in which the laminate is balanced and symmetric with respect to the test direction. The range of acceptable test laminates and thicknesses are described in 8.2.1.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2023
Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited...
October 1, 2020
Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited...
May 15, 2014
Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited...
December 1, 2009
Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited...
ASTM D6484/D6484M-04
May 1, 2004
Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited...
March 1, 2004
Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited...
December 10, 1999
Standard Test Method for Open-Hole Compressive Strength of Polymer Matrix Composite Laminates
1.1 This test method determines the open-hole compressive strength of multidirectional polymer matrix composite laminates reinforced by high-modulus fibers. The composite material forms are limited...
Advertisement