ASTM International - ASTM E1795-04

Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 6
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for leaded paint in buildings. Performance properties addressed in this specification are:

1.1.1 Impact resistance,

1.1.2 Adhesion,

1.1.3 Dry Abrasion Resistance,

1.1.4 Water Vapor Transmission,

1.1.5 Water and Chemical Resistance,

1.1.6 Surface Burning Characteristics,

1.1.7 Volatile Organic Compound (VOC) Content,

1.1.8 Weathering,

1.1.9 Aging,

1.1.10 Scrub Resistance,

1.1.11 Mildew Resistance,

1.1.12 Paintability/Repairability,

1.1.13 Flexibility, and

1.1.14 Tensile Properties.

1.2 This specification does not address the selection of an encapsulation product for specific use conditions. Specific use conditions may require performance values other than those stated in this specification. See Guide E 1796.

1.3 This specification complements Specification E 1797 for reinforced liquid coating encapsulation products.

1.4 This specification does not cover the use of encapsulation products on industrial steel structures nor on residential coated metal surfaces because no corrosion control requirements are included.

1.5 This specification applies to any non-reinforced liquid applied product that relies primarily on adhesion for attachment to the surface. These products are used to encapsulate a leaded paint surface with the intent of reducing human exposure to lead.

1.6 The results of the test methods included in this specification will not necessarily predict field performance.

1.7 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification covers minimum material performance requirements and laboratory test procedures for nonreinforced liquid coating encapsulation products (single or multiple-coat systems) for... View More

Document History

February 15, 2025
Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for...
November 1, 2020
Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for...
September 1, 2020
Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for...
March 1, 2017
Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for...
April 1, 2012
Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for...
ASTM E1795-04
April 1, 2004
Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for...
May 10, 2000
Standard Specification for Non-Reinforced Liquid Coating Encapsulation Products for Leaded Paint in Buildings
1.1 This specification covers minimum material performance requirements and laboratory test procedures for non-reinforced liquid coating encapsulation products (single or multiple-coat systems) for...
Advertisement