ASTM International - ASTM D1525-00

Standard Test Method for Vicat Softening Temperature of Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 8
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions.

1.2 This test method is not recommended for ethyl cellulose, nonrigid poly(vinyl chloride), poly(vinylidene chloride), or other materials having a wide Vicat softening range.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-This test method and ISO 306:1987(E) are technically equivalent, with the exception of the allowance for creep, prior to beginning the test, in this test method.

Document History

February 1, 2025
Standard Test Method for Vicat Softening Temperature of Plastics
1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions. 1.2 This test method...
August 1, 2017
Standard Test Method for Vicat Softening Temperature of Plastics
1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions. 1.2 This test method...
August 1, 2017
Standard Test Method for Vicat Softening Temperature of Plastics
1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions. 1.2 This test method...
November 15, 2009
Standard Test Method for Vicat Softening Temperature of Plastics
1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions. 1.2 This test method...
March 1, 2007
Standard Test Method for Vicat Softening Temperature of Plastics
1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions. 1.2 This test method...
March 15, 2006
Standard Test Method for Vicat Softening Temperature of Plastics
1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions. 1.2 This test method...
ASTM D1525-00
March 10, 2000
Standard Test Method for Vicat Softening Temperature of Plastics
1.1 This test method covers determination of the temperature at which a specified needle penetration occurs when specimens are subjected to specified controlled test conditions. 1.2 This test method...
January 1, 1987
Standard Test Method for Vicat Softening Temperature of Plastics
A description is not available for this item.
Advertisement