ASTM International - ASTM D6242-98(2004)

Standard Test Method for Mass Unit Area of Nonwoven Fabrics (Withdrawn 2008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1998
Status: inactive
Page Count: 3
ICS Code (Textile fabrics): 59.080.30
significance And Use:

This test method determines the ratio of mass/unit area of any nonwoven fabric. Many properties of nonwovens, including strength, thickness, porosity, tearing strength, and others are influenced... View More

scope:

1.1 This test method covers the determination of mass/unit area of all nonwoven fabrics.

1.2 The values stated in SI units or inch-pound units shall be regarded separately as the standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D6242-98(2004)
April 10, 1998
Standard Test Method for Mass Unit Area of Nonwoven Fabrics (Withdrawn 2008)
This test method determines the ratio of mass/unit area of any nonwoven fabric. Many properties of nonwovens, including strength, thickness, porosity, tearing strength, and others are influenced by...
March 10, 1998
Standard Test Method for Mass Unit Area of Nonwoven Fabrics
1.1 This test method covers the determination of mass/unit area of all nonwoven fabrics.
Advertisement