ASTM International - ASTM B400-04
Standard Specification for Compact Round Concentric-Lay-Stranded Aluminum 1350 Conductors
| Organization: | ASTM International |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
1.1 This specification covers aluminum 1350-H19 (extra hard), 1350-H16 or -H26 ([n ]hard), 1350-H14 or -H24 (1/2 hard) and 1350-H142 or -H242 (1/2 hard) bare compact-round concentric-lay-stran
1.2 The values stated in inch-pound or SI units are to be regarded separately as standard. Each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the specification. For conductor sizes designated by AWG or kcmil sizes, the requirements in SI units are numerically converted from the corresponding requirements in inch-pound units. For conductor sizes designation by AWG or kcmil, the requirements in SI units have been numerically converted from corresponding values stated or derived in inch-pound units. For conductor sizes designated by SI units only, the requirements are stated or derived in SI units.
1.2.1 For density, resistivity and temperature, the values stated in SI units are to be regarded as standard.
Note 1-Prior to 1975, aluminum 1350 was designated as EC aluminum.
Note 2 - The aluminum and temper designations conform to ANSI Standard H35.1. Aluminum 1350 corresponds to Unified Numbering System A91350 in accordance with Practice E 527.
abstract:
This specification covers aluminum1350-H19, 1350-H16 or -H26, 1350-H14 or -H24, and 1350-H142 or -H242 bare compact-round concentric-lay-stran
Document History