ASTM International - ASTM D4870-04

Standard Test Method for Determination of Total Sediment in Residual Fuels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 7
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This test method covers the determination of total sediment up to 0.40 % m/m for distillate fuel oils containing residual components and to 0.50 % m/m in residual fuel oils having a maximum viscosity of 55 cSt (mm2/s) at 100C. Some fuels can exceed the maximum filtration time specified in this test method due to factors other than the presence of significant quantities of insoluble organic or inorganic material. This test method can be used for the assessment of total sediment after regimes of fuel pretreatment designed to accelerate the aging process.

1.2 The values stated in acceptable SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.For specific warning statements, see 7.2, 7.3, Annex A1, and X1.61.

Document History

December 1, 2022
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40 ?% m/m for distillate fuel oils containing residual components and to 0.50?% m/m in residual fuel oils having a maximum...
April 1, 2018
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40  % m/m for distillate fuel oils containing residual components and to 0.50 % m/m in residual fuel oils having a maximum...
December 1, 2014
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40 % m/m for distillate fuel oils containing residual components and to 0.50 % m/m in residual fuel oils having a maximum...
April 15, 2009
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40 % m/m for distillate fuel oils containing residual components and to 0.50 % m/m in residual fuel oils having a maximum...
July 1, 2007
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40 % m/m for distillate fuel oils containing residual components and to 0.50 % m/m in residual fuel oils having a maximum...
February 1, 2007
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40 % m/m for distillate fuel oils containing residual components and to 0.50 % m/m in residual fuel oils having a maximum...
ASTM D4870-04
April 1, 2004
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40 % m/m for distillate fuel oils containing residual components and to 0.50 % m/m in residual fuel oils having a maximum...
June 10, 1999
Standard Test Method for Determination of Total Sediment in Residual Fuels
1.1 This test method covers the determination of total sediment up to 0.40% m/m in residual fuel oils having a maximum viscosity of 55 cST (mm 2/S) at 100C. Some fuels can exceed the maximum...
Advertisement