ASTM International - ASTM D1542-60(1993)e1

Test Method for Qualitative Detection of Rosin in Varnishes (Withdrawn 1997)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1997
Status: inactive
Page Count: 1
ICS Code (Binders): 87.060.20
scope:

1.1 This test method covers procedures for the qualitative detection of rosin in varnishes by the Lieberman-Storch Test, and the Halphen-Hicks Test. The rosin may be present as either free rosin (abietic acid), esterified rosin, or as metal salts.

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

ASTM D1542-60(1993)e1
November 10, 1997
Test Method for Qualitative Detection of Rosin in Varnishes (Withdrawn 1997)
1.1 This test method covers procedures for the qualitative detection of rosin in varnishes by the Lieberman-Storch Test, and the Halphen-Hicks Test. The rosin may be present as either free rosin...
Advertisement