ASTM International - ASTM A338-84(2004)
Standard Specification for Malleable Iron Flanges, Pipe Fittings, and Valve Parts for Railroad, Marine, and Other Heavy Duty Service at Temperatures Up to 650°F (345°C)
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
1.1 This specification covers malleable iron flanges, pipe fittings, and valve parts, including parts to be assembled for use in railroad, marine, and other heavy duty service applications where fittings furnished in accordance with American National Standard for Malleable Iron Threaded Fittings, Class 150 and 300 (ANSI B16.3) are not considered adequate.
1.2 Service shall include up to 650°F (345°C).
abstract:
This specification covers malleable iron flanges, pipe fittings, and valve parts, including parts to be assembled for use in railroad, marine, and other heavy duty service applications. The sizes,... View More
Document History