ASTM International - ASTM B111-98(2004)

Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 9
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers seamless tube and ferrule stock of copper and various copper alloys up to 3 1/8in, inclusive, in diameter, for use in surface condensers, evaporators, and heat exchangers. Tubes for this application are normally made from the following coppers or copper alloys:

Copper orCopperAlloy UNS No.

3

Previously UsedDesignationType of Metal
C10100OFEOxygen-free electronic
C10200OF Oxygen-free without residual de-oxidants
C10300. . . Oxygen-free, extra low phosphorus
C10800. . . Oxygen-free, low phosphorus
C12000DLP

A

Phosphorized, low residual phosphorus
C12200DHP

A

Phosphorized, high residual phos-phorus
C14200DPA

A

Phosphorized, arsenical
C19200. . . Phosphorized, 1 % iron
C23000. . . Red Brass
C28000. . . Muntz Metal
C44300. . . Admiralty Metals, B, C, and D
C44400
C44500
C60800. . . Aluminum Bronze
C61300. . .
C61400. . . Aluminum Bronze, D
C68700. . . Aluminum Brass, B
C70400. . . 95-5 Copper-Nickel
C70600. . . 90-10 Copper-Nickel
C71000. . . 80-20 Copper-Nickel
C71500. . . 70-30 Copper-Nickel
C71640. . . Copper-nickel-iron-manganese
C72200. . . . . .

ADesignations listed in Classification B 224.

Note 1--A complete metric companion to Specification B111has been developed -- B111M; therefore no metric equivalents are presented in this specification.

Note 2--Warning-- Mercury is a definite health hazard in use and disposal. (See 12.1.)

1.2 The following safety hazards caveat pertains only to the test methods portion, Section 18, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM B111-98(2004)
May 1, 2004
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification covers seamless tube and ferrule stock of copper and various copper alloys up to 3 1/8in, inclusive, in diameter, for use in surface condensers, evaporators, and heat...
March 10, 1998
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification covers seamless tube and ferrule stock of copper and various copper alloys up to 3 1/8in, inclusive, in diameter, for use in surface condensers, evaporators, and heat...
March 10, 1998
Standard Specification for Copper and Copper-Alloy Seamless Condenser Tubes and Ferrule Stock
1.1 This specification covers seamless tube and ferrule stock of copper and various copper alloys up to 3 1/8in, inclusive, in diameter, for use in surface condensers, evaporators, and heat...
January 1, 1998
Standard Specification for Copper and Copper- Alloy Seamless Condenser Tubes and Ferrule Stock
A description is not available for this item.
January 1, 1995
Standard Specification for Copper and Copper- Alloy Seamless Condenser Tubes and Ferrule Stock
A description is not available for this item.
Advertisement