ASTM International - ASTM B279-04
Standard Test Method for Stiffness of Bare Soft Square and Rectangular Copper and Aluminum Wire for Magnet Wire Fabrication (Withdrawn 2004)
| Organization: | ASTM International |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Wires): | 29.060.10 |
significance And Use:
This test method is designed as an inspection or acceptance test of new bare soft square and rectangular wire intended for subsequent fabrication into magnet wire.
Note 1-Since the applied... View More
scope:
1.1 This test method, known as the low-stress elongation (LSE) test, covers the procedure for determining the stiffness of bare soft square and rectangular copper and aluminum wire in terms of the permanent elongation resulting from the application of a tensile stress.
1.2 The SI values for the mass of the specimen are regarded as the standard. For all other properties, the inch-pound values are to be regarded as standard and the SI units may be approximate.
Document History