ASTM International - ASTM C1086-96(2004)

Standard Specification for Glass Fiber Felt Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 4
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of insulation systems for use on machinery and equipment, such as steam turbines, boilers, boiler feed pumps, and piping at temperatures up to 1200°F (650°C).

1.2 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Note 1-This standard is a consensus standard to provide a substitute for military specification MIL-I-16411E.

Document History

April 1, 2025
Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation
1.1 This specification covers glass fiber unsupported needled felt (mechanically bonded) binder-free insulation for thermal insulation. This material is used as the thermal insulation component in...
April 1, 2020
Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation
1.1 This specification covers glass fiber unsupported needled felt (mechanically bonded) binder-free insulation for thermal insulation. This material is used as the thermal insulation component in...
November 15, 2016
Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation
1.1 This specification covers glass fiber unsupported needled felt (mechanically bonded) binder-free insulation for thermal insulation. This material is used as the thermal insulation component in...
May 1, 2009
Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation
1.1 This specification covers glass fiber unsupported needled felt (mechanically bonded) binder-free insulation for thermal insulation. This material is used as the thermal insulation component in...
August 1, 2008
Standard Specification for Glass Fiber Mechanically Bonded Felt Thermal Insulation
1.1 This specification covers glass fiber unsupported needled felt (mechanically bonded) binder-free insulation for thermal insulation. This material is used as the thermal insulation component in...
ASTM C1086-96(2004)
April 1, 2004
Standard Specification for Glass Fiber Felt Thermal Insulation
1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of...
January 1, 1996
Standard Specification for Glass Fiber Felt Thermal Insulation
1.1 This specification covers glass fiber unsupported needled felt binder-free insulation for thermal insulation. This material is used as the thermal insulation component in the fabrication of...
Advertisement