ASTM International - ASTM D1573-95(1999)
Standard Test Method for Heat Aging of Asbestos Textiles
| Organization: | ASTM International |
| Publication Date: | 10 May 1999 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Mineral and metal fibres): | 59.060.30 |
scope:
1.1 This test method covers the heat aging of asbestos textiles. It may be used to determine the resistance to the deterioration of tensile strength at temperatures up to 450°C (800°F).
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History