ASTM International - ASTM B422-04

Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19020, C19025, C63800, C70250, and C70260 (Note 0) Sheet and Strip.

Note 0

This document contains some patented alloys. Alternatives such as beryllium coppers and spinodal alloys are available for similar applications.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in SI units represent mathematical conversions, which are provided for information only and are not considered standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2010
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19002, C19010, C19015, ,C19020, C19025, C63800, C64725, C70250, C70260, C70265, and C70310 sheet and strip. 1.2 The...
October 1, 2008
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19002, C19010, C19015, ,C19020, C19025, C63800, C64725, C70250, C70260, C70265, and C70310 sheet and strip. 1.2 The...
May 1, 2008
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19002, C19010, C19015, C19020, C19025, C63800, C64725, C70250, C70260, C70265, and C70310 sheet and strip. 1.2 The...
October 15, 2006
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19020, C19025, C63800, C64725, C70250, C70260, and C70265 sheet and strip. 1.2 The values stated in inch-pound...
March 1, 2005
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19020, C19025, C63800, C70250, C70260 and C70265 Sheet and Strip. 1.2 The values stated in inch-pound units are...
ASTM B422-04
May 1, 2004
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19020, C19025, C63800, C70250, and C70260 (Note 0) Sheet and Strip. Note 0 This document contains some patented...
October 1, 2003
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C19010, C19025, C63800, C70250, and C70260 (Note 1) Sheet and Strip. Note 1—This document contains some patented alloys....
September 10, 1999
Standard Specification for Copper-Aluminum-Silicon-Cobalt Alloy, Copper-Nickel-Silicon-Magnesium Alloy, Copper-Nickel-Silicon Alloy, Copper-Nickel-Aluminum-Magnesium Alloy, and Copper-Nickel-Tin Alloy Sheet and Strip
1.1 This specification covers Copper Alloy UNS Nos. C63800, C70250, C70260 and C72400 (Note 1) Sheet and Strip. Note 1-This document contains some patented alloys. Alternatives such as beryllium...
Advertisement