ASTM International - ASTM D6136-97(2004)e1

Standard Test Method for Kerosene Number of Unsaturated (Dry) Felt by the Vacuum Method

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 2
ICS Code (Paper and board): 85.060
ICS Code (Roofs): 91.060.20
significance And Use:

The ability to absorb kerosine is an indication of the ability to absorb hot asphalt. The kerosine number is used in calculating saturation efficiency.

scope:

1.1 This test method covers the determination of the relative saturating capacity of unsaturated (dry) felt papers used in roofing.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D6136-97(2004)e1
May 1, 2004
Standard Test Method for Kerosene Number of Unsaturated (Dry) Felt by the Vacuum Method
1.1 This test method covers the determination of the relative saturating capacity of unsaturated (dry) felt papers used in roofing. This standard does not purport to address all of the safety...
June 10, 1997
Standard Test Method for Kerosene Number of Unsaturated (Dry) Felt by the Vacuum Method
1.1 This test method covers the determination of the relative saturating capacity of unsaturated (dry) felt papers used in roofing. 1.2 This standard does not purport to address all of the safety...
Advertisement