ASTM International - ASTM D1577-01
Standard Test Methods for Linear Density of Textile Fibers
| Organization: | ASTM International |
| Publication Date: | 10 September 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
1.1 These test methods cover the measurement of mass per unit length (linear density) of textile fibers and filaments. Direct weighing and vibroscope procedures with modifications for crimped and uncrimped fibers are included. The options and sections are listed below.
| Option | Sections |
| A-Fiber Bundle Weighing | 7-15 |
| B-Single-Fiber Weighing | 16-23 |
| C-Vibroscope, General | 24-30 |
| 35 and 36 | |
| C1-Uncrimped Fibers | 31 and 32 |
| C2-Crimped Fibers | 33 and 34 |
| Precision and Bias | 37 and 38 |
Note 1-For linear density of short lengths of yarn, refer to Test Method D 1059. For cotton linear density, refer to Test Methods D 1769, and D 2480. For measurement of wool diameter, refer to Test Methods D 1282, D 2130 and D 3510.
<>
1.2 The crimp, taper and cross-sectional shape of the fiber may influence the linear density measured by single-fiber weighing and vibroscope.
1.3 These test methods measure the linear density of fibers with moisture in equilibrium with the standard atmosphere for testing textiles. The fiber moisture under these conditions is not necessarily the same as the commercial moisture regain for the fibers.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.5This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History