ASTM International - ASTM E1651-94(2004)

Standard Test Method for Total Luminous Reflectance Factor by Use of 30/t Integrating-Sphere Geometry (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 3
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This test method covers measurement of total luminous reflectance factor of opaque, nonfluorescent specimens by use of an integrating-sphere reflectometer with illumination at an angle of 30° from the surface normal and diffuse viewing with specular component included.

1.2 This test method is intended to be used for evaluation of total luminous reflectance factor of reflector lighting sheet material. It may be used for evaluation of other material when its specific geometry has been found to be applicable.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM E1651-94(2004)
November 10, 1999
Standard Test Method for Total Luminous Reflectance Factor by Use of 30/t Integrating-Sphere Geometry (Withdrawn 2004)
1.1 This test method covers measurement of total luminous reflectance factor of opaque, nonfluorescent specimens by use of an integrating-sphere reflectometer with illumination at an angle of 30°...
November 10, 1999
Standard Test Method for Total Luminous Reflectance Factor by Use of 30/t Integrating-Sphere Geometry
1.1 This test method covers measurement of total luminous reflectance factor of opaque, nonfluorescent specimens by use of an integrating-sphere reflectometer with illumination at an angle of 30°...
Advertisement