ASTM International - ASTM A820/A820M-04
Standard Specification for Steel Fibers for Fiber-Reinforced Concrete
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
scope:
1.1 This specification covers minimum requirements for steel fibers intended for use in fiber-reinforced concrete. Five types of steel fibers for this purpose are defined as pieces of smooth or deformed cold-drawn wire; smooth or deformed cut sheet; melt-extracted fibers; mill-cut or modified cold-drawn wire steel fibers that are sufficiently small to be dispersed at random in a concrete mixture.
1.2 This specification provides for measurement of dimensions, tolerances from specified dimensions, and required minimum physical properties, and prescribes testing procedures to establish conformance to these requirements.
1.3 In the case of conflict between a requirement of a product specification and a requirement of this specification, the product specification shall prevail. In the case of a conflict between a requirement of the product specification or a requirement of this specification and a more stringent requirement of the purchase order, the purchase order shall prevail. The purchase order requirements shall not take precedence if they, in any way, violate the requirements of the product specification or this specification; for example, by the waiving of a test requirement or by making a test requirement less stringent.
1.4 The values stated in either SI units or inch-pound units are to be regarded separately as the standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History