ASTM International - ASTM A965/A965M-02e1

Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 7
ICS Code (Stainless steels): 77.140.20
scope:

1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment.

1.2 Supplementary requirements are provided for use when additional testing, inspection, or processing is required. In addition, supplementary requirements from Specification A 788 may be specified when appropriate.

1.3 This specification includes the austenitic steel forgings that were a part of A 336/A 336M.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text and tables, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.5 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

Document History

June 1, 2026
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
March 1, 2025
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
May 1, 2024
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
November 1, 2023
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
November 1, 2021
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
May 1, 2021
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
March 1, 2020
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
March 1, 2019
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
May 1, 2014
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
October 1, 2013
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
March 1, 2012
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
November 1, 2010
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
September 1, 2006
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
May 1, 2006
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
December 1, 2005
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
March 10, 2002
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
March 10, 2002
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
March 10, 2002
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
ASTM A965/A965M-02e1
March 10, 2002
Standard Specification for Steel Forgings, Austenitic, for Pressure and High Temperature Parts
1.1 This specification covers austenitic stainless steel forgings for boilers, pressure vessels, high temperature parts, and associated equipment. 1.2 Supplementary requirements are provided for use...
Advertisement