ASTM International - ASTM A322-91(2001)e1

Standard Specification for Steel Bars, Alloy, Standard Grades

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 1991
Status: inactive
Page Count: 4
ICS Code (Steel bars and rods): 77.140.60
scope:

1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 1).

Note 1-A guide for the selection of steel bars is contained in Practice A400.

1.2 The bars shall be furnished in the grades specified in Table 1. Sections and sizes of bar steel available are covered in Specification A29/A29M. Hot-wrought alloy steel bars are produced in cut lengths and coils; the manufacturer should be consulted regarding sections and sizes available in coils, produced to a chemical composition.

1.3 Some applications may require superior surface quality, or special chemical restrictions, metallurgical characteristics, heat treatment, or surface finishes which the purchaser may obtain by designating one or more of the available Supplementary Requirements.

1.4 The values stated in inch-pound units are to be regarded as the standard.

Document History

October 15, 2024
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining, and many structural components (Note 1). Note 1: A guide for the...
September 1, 2018
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 1). Note 1: A guide for the...
September 1, 2018
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 1). Note 1: A guide for the...
May 1, 2013
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 1). Note 1—A guide for the...
May 1, 2007
Standard Specification for Steel Bars, Alloy, Standard Grades
This specification covers hot-wrought alloy steel bars. The steel shall be made by one or more of the following primary processes: open-hearth, basic-oxygen, or electric-furnace. The primary melting...
May 1, 2006
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 0). Note 0A guide for the...
August 15, 1991
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 1). Note 1—A guide for the...
ASTM A322-91(2001)e1
August 15, 1991
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 1). Note 1—A guide for the...
August 15, 1991
Standard Specification for Steel Bars, Alloy, Standard Grades
1.1 This specification covers hot-wrought alloy steel bars. Bar applications include forging, heat treating, cold drawing, machining and many structural components (Note 1). Note 1—A guide for the...
Advertisement