ASTM International - ASTM B780-98(2004)
Standard Specification for 75% Silver, 24.5% Copper, 0.5% Nickel Electrical Contact Alloy
| Organization: | ASTM International |
| Publication Date: | 1 May 2004 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other non-ferrous metals and their alloys): | 77.120.99 |
scope:
1.1 This specification covers an electrical contact material with the nominal composition of 75 % silver, 24.5 % copper, and 0.5 % nickel in the form of rod, wire, strip, and sheet.
This standard does not purport to address all the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers electrical contact alloys with the nominal composition of 75% silver, 24.5% copper, and 0.5% nickel in the form of rods, wires, strips, and sheets. Raw materials shall be... View More
Document History