ASTM International - ASTM B844-98(2004)

Standard Guide for Silver-Tin Oxide Contact Material

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 3
ICS Code (Other non-ferrous metals and their alloys): 77.120.99
significance And Use:

The methods for manufacture (proprietary or otherwise) of these materials vary significantly among suppliers, and these methods influence such properties as arc erosion, contact resistance, and... View More

scope:

1.1 This standard provides guidelines for users and manufacturers of silver-tin oxide material produced in strip, rod, wire, and part form for electrical contact applications.

1.2 Silver-tin oxide refers to contact material containing silver, tin oxide, and other metal oxide which may be used for either improving the processing or performance of the material.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 It is the responsibility of the user to become familiar with all hazards including those identified in the appropriate Material Safety Data sheet for this product/material or provided by the manufacturer.

Document History

November 1, 2021
Standard Guide for Silver-Tin Oxide Contact Material
1.1 This standard provides guidelines for users and manufacturers of silver-tin oxide material produced in strip, rod, wire, and part form for electrical contact applications. 1.2 Silver-tin oxide...
May 1, 2016
Standard Guide for Silver-Tin Oxide Contact Material
4.1 The methods for manufacture (proprietary or otherwise) of these materials vary significantly among suppliers, and these methods influence such properties as arc erosion, contact resistance, and...
October 1, 2010
Standard Guide for Silver-Tin Oxide Contact Material
The methods for manufacture (proprietary or otherwise) of these materials vary significantly among suppliers, and these methods influence such properties as arc erosion, contact resistance, and...
ASTM B844-98(2004)
May 1, 2004
Standard Guide for Silver-Tin Oxide Contact Material
The methods for manufacture (proprietary or otherwise) of these materials vary significantly among suppliers, and these methods influence such properties as arc erosion, contact resistance, and...
September 23, 1999
Standard Guide for Silver-Tin Oxide Contact Material
1.1 This standard provides guidelines for users and manufacturers of silver-tin oxide material produced in strip, rod, wire, and part form for electrical contact applications. 1.2 Silver-tin oxide...
Advertisement