ASTM International - ASTM C502-04

Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 2
significance And Use:

Tile are normally pressed in dies having true 90° angle construction. However, minor variations in die fill, compacting pressure, and heat treatment can result in finished tile with acute and... View More

scope:

1.1 This test method covers the determination of the wedging or deviation from rectangularity of flat, rectangular wall and floor tile. The test method covers tile as defined in Terminology C 242.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information only.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2025
Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile
1.1 This test method covers the determination of the wedging or deviation from rectangularity of flat, rectangular wall and floor tile. The test method covers tile as defined in Terminology C242....
November 1, 2016
Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile
1.1 This test method covers the determination of the wedging or deviation from rectangularity of flat, rectangular wall and floor tile. The test method covers tile as defined in Terminology C242....
January 1, 2009
Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile
1.1 This test method covers the determination of the wedging or deviation from rectangularity of flat, rectangular wall and floor tile. The test method covers tile as defined in Terminology C 242 ....
ASTM C502-04
April 1, 2004
Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile
1.1 This test method covers the determination of the wedging or deviation from rectangularity of flat, rectangular wall and floor tile. The test method covers tile as defined in Terminology C...
October 10, 1999
Standard Test Method for Wedging of Flat, Rectangular Ceramic Wall and Floor Tile
1.1 This test method covers the determination of the wedging or deviation from rectangularity of flat, rectangular wall and floor tile. The test method covers tile as defined in Terminology C242....
Advertisement