ASTM International - ASTM D1599-99

Standard Test Method for Resistance to Short-Time Hydraulic Failure Pressure of Plastic Pipe, Tubing, and Fittings

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 3
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This test method covers the determination of the hydraulic pressure that produces failure of either thermoplastic or reinforced thermosetting resin pipe, tubing, or fittings in a short time period.

1.2 This test method is suitable for establishing laboratory testing requirements for quality control purposes or for procurement specifications.

1.3 The values given in parentheses are provided for information purposes only.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

September 1, 2024
Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings
1.1 This test method covers the determination of the resistance of thermoplastic pipe, tubing and fittings, and reinforced thermosetting pipe and reinforced thermoplastic pipe to hydraulic pressure...
September 1, 2018
Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings
1.1 This test method covers the determination of the resistance of thermoplastic pipe, tubing and fittings, and reinforced thermosetting pipe and reinforced thermoplastic pipe to hydraulic pressure...
April 15, 2014
Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings
4.1 This test method establishes the short-time hydraulic failure pressure of thermoplastic or reinforced thermosetting resin pipe, tubing, or fittings. Data obtained by this test method are of use...
April 15, 2014
Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings
4.1 This test method establishes the short-time hydraulic failure pressure of thermoplastic or reinforced thermosetting resin pipe, tubing, or fittings. Data obtained by this test method are of use...
April 1, 2011
Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings
This test method establishes the short-time hydraulic failure pressure of thermoplastic or reinforced thermosetting resin pipe, tubing, or fittings. Data obtained by this test method are of use only...
May 1, 2005
Standard Test Method for Resistance to Short-Time Hydraulic Pressure of Plastic Pipe, Tubing, and Fittings
This test method establishes the short-time hydraulic failure pressure of thermoplastic or reinforced thermosetting resin pipe, tubing, or fittings. Data obtained by this test method are of use only...
December 10, 1999
Standard Test Method for Resistance to Short-Time Hydraulic Failure Pressure of Plastic Pipe, Tubing, and Fittings
1.1 This test method covers the determination of the resistance of either thermoplastic or reinforced thermosetting resin pipe, tubing, or fittings to hydraulic presssure in a short time period....
ASTM D1599-99
December 10, 1999
Standard Test Method for Resistance to Short-Time Hydraulic Failure Pressure of Plastic Pipe, Tubing, and Fittings
1.1 This test method covers the determination of the hydraulic pressure that produces failure of either thermoplastic or reinforced thermosetting resin pipe, tubing, or fittings in a short time...
Advertisement