ASTM International - ASTM E186-98(2004)e1

Standard Reference Radiographs for Heavy-Walled (2 to 4 ½ in. [51 to 114-mm]) Steel Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 3
scope:

1.1 These reference radiographs for heavy-walled steel castings are applicable to nominal section thicknesses of 2 to 4 ½ in. [51 to 114 mm] and consists of three separate sets as follows:

1.1.1 Volume 1: 1-MV X Rays and Iridium 192 (called "1 to 2-Mev X rays" in previous editions)-Set of 28 plates (5 by 8 in. [127 by 203 mm] in a 15 by 17 in. [381 by 432 mm] ring binder).

1.1.2 Volume 2: 2-MV X Rays and Cobalt-60 (called "gamma rays" in previous editions). This includes cobalt-60 or equivalent isotope radiation and from 2-MV up to 4-MV X rays- Set of 28 plates (5 by 8 in.) in a 15 by 17 in. ring binder.

1.1.3 Volume 3: 4-MV to 30-MV X rays (called "10 to 24 Mev X rays" in previous editions)- Set of 28 plates (5 by 8 in.) in a 15 by 17 in. ring binder.

1.1.4 Each set consists of three categories of graded discontinuities in increasing severity levels, and three categories of ungraded discontinuities furnished as examples only, as follows:

Category A

Gas porosity; severity levels 1 through 5.

Category B

Sand and slag inclusions; severity levels 1 through 5.

Category C

Shrinkage; three types:

(1) Type 1- Severity levels 1 through 5.

(2) Type 2- Severity levels 1 through 5.

(3) Type 3- Severity levels 1 through 5.

Category D

Crack; one illustration D3 in pre-1972 documents.

Category E

Hot tear; one illustration in pre-1972 documents.

Category F

Insert; one illustration EB3 in pre-1972 documents.

1.2 The values stated in inch-pound units are to be regarded as the standard.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Reference Radiographs for Heavy-Walled (2 to 412 in. (50.8 to 114 mm)) Steel Castings
1.1 These reference radiographs illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 2?in. to less than 41/2 in....
June 1, 2020
Standard Reference Radiographs for Heavy-Walled (2 to 412 in. (50.8 to 114 mm)) Steel Castings
1.1 These reference radiographs2 illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 2 to less than 41/2 in....
December 1, 2019
Standard Reference Radiographs for Heavy-Walled (2 to 412 in. (50.8 to 114 mm)) Steel Castings
1.1 These reference radiographs2 illustrate various categories, types, and severity levels of discontinuities occurring in steel castings that have section thicknesses of 2 to less than 41/2 in....
September 1, 2015
Standard Reference Radiographs for Heavy-Walled (2 to 412 in. (50.8 to 114 mm)) Steel Castings
1.1 These reference radiographs2 illustrate various categories, types and severity levels of discontinuities occurring in steel castings that have section thicknesses of 2 to less than 41/2 in. (50.8...
January 1, 2010
Standard Reference Radiographs for Heavy-Walled (2 to 4½-in. (50.8 to 114-mm)) Steel Castings
1.1 These reference radiographs illustrate various categories, types and severity levels of discontinuities occurring in steel castings that have section thicknesses of 2 to less than 4½ in. (50.8 to...
ASTM E186-98(2004)e1
January 1, 2004
Standard Reference Radiographs for Heavy-Walled (2 to 4 ½ in. [51 to 114-mm]) Steel Castings
1.1 These reference radiographs for heavy-walled steel castings are applicable to nominal section thicknesses of 2 to 4 ½ in. [51 to 114 mm] and consists of three separate sets as follows: 1.1.1...
May 10, 1998
Standard Reference Radiographs for Heavy-Walled (2 to 4 1/2-in. (51 to 114-mm)) Steel Castings
Note—This is not a reference radiograph; to purchase the reference radiograph, choose the Critical Adjuncts/Reference Radiographs link at left. 1.1 These reference radiographs are reproductions of...
Advertisement