ASTM International - ASTM D1612-95(1999)

Standard Test Method for Acetone in Methanol

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
scope:

1.1 This test method covers a procedure for detecting the presence of acetone in methanol in amounts greater than 0.003 weight%.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 For hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

May 15, 2005
Standard Test Method for Acetone in Methanol (Withdrawn 2011)
1.1 This test method covers a procedure for detecting the presence of acetone in methanol in amounts greater than 0.003 weight %. 1.2 The values stated in SI units are to be regarded as standard. No...
ASTM D1612-95(1999)
December 10, 1999
Standard Test Method for Acetone in Methanol
1.1 This test method covers a procedure for detecting the presence of acetone in methanol in amounts greater than 0.003 weight%. 1.2 This standard does not purport to address all of the safety...
Advertisement