ASTM International - ASTM F1934-98(2004)

Standard Test Method for Weighing a Backpacking or Mountaineering Tent

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 2
ICS Code (Camping equipment and camp-sites): 97.200.30
significance And Use:

The minimum and packaged weight of a tent are properties used by consumers to evaluate tents. The weight may also be used for specifications, manufacturing standards, and quality control.

scope:

1.1 This test method covers requirements for weighing and marking tents for use in the sports of backpacking and mountaineering.

1.2 This standard may contain test methods that do not entirely simulate real life situations. The test methods are designed to give reproducible results in a laboratory and, thereby, a means for product comparison.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 The values stated in SI units are to be regarded as the standard. Inch-pound units appearing in parentheses are for information only.

Document History

October 1, 2018
Standard Test Method for Weighing a Backpacking or Mountaineering Tent
1.1 This test method covers requirements for weighing and marking tents for use in the sports of backpacking and mountaineering. 1.2 This test method may contain test methods that do not entirely...
April 1, 2011
Standard Test Method for Weighing a Backpacking or Mountaineering Tent
1.1 This test method covers requirements for weighing and marking tents for use in the sports of backpacking and mountaineering. 1.2 This test method may contain test methods that do not entirely...
ASTM F1934-98(2004)
May 1, 2004
Standard Test Method for Weighing a Backpacking or Mountaineering Tent
1.1 This test method covers requirements for weighing and marking tents for use in the sports of backpacking and mountaineering. 1.2 This standard may contain test methods that do not entirely...
November 10, 1998
Standard Test Method for Weighing a Backpacking or Mountaineering Tent
1.1 This test method covers requirements for weighing and marking tents for use in the sports of backpacking and mountaineering. 1.2 This standard may contain test methods that do not entirely...
Advertisement