ASTM International - ASTM B652/B652M-04

Standard Specification for Niobium-Hafnium Alloy Ingots

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2004
Status: inactive
Page Count: 2
ICS Code (Other products of non-ferrous metals): 77.150.99
scope:

1.1 This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated metal for processing to various mill shapes.

1.2 The material covered by this specification is Grade R04295, niobium-base alloy containing approximately 10 % hafnium and 1 % titanium.

1.3 The values stated in either inch-pound or SI units are to be regarded separately as standard. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. SI values cannot be mixed with inch-pound values.

abstract:

This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated... View More

Document History

April 1, 2025
Standard Specification for Niobium-Hafnium Alloy Ingots
1.1 This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated...
October 1, 2018
Standard Specification for Niobium-Hafnium Alloy Ingots
1.1 This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated...
May 1, 2010
Standard Specification for Niobium-Hafnium Alloy Ingots
1.1 This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated...
ASTM B652/B652M-04
May 1, 2004
Standard Specification for Niobium-Hafnium Alloy Ingots
1.1 This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated...
Standard Specification for Niobium-Hafnium Alloy Ingots
1.1 This specification covers hafnium alloyed niobium ingots prepared by vacuum-arc melting or electron-beam furnace melting, or both, to produce consolidated metal for processing to various mill...
Advertisement